Vishay Intertechnology, Inc. Res Wirewound 5.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0105R100JE123

Description
Res Wirewound 5.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 5.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0105R100JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0105R100JE123
Res Wirewound 5.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0105R100JE123
Res Wirewound 5.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0105R100JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0105R100JE123-ND
Through Hole Resistors CW0105R100JE123-ND
5.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

5.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 5.1 5% E12 E3 Vishay - 70P5104 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 5.1 5% E12 E3 Vishay
70P5104
Cw-10-3 5.1 5% E12 E3 Vishay 70P5104
CW-10-3 5.1 5% e12 E3

CW-10-3 5.1 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0105R100JE123 CW0105R100JE123-ND 70P5104
Product Name Res Wirewound 5.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 5.1 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details