RES 5ohm 5% 13W SILICONE WW
5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW0105R000JS73 | CW0105R000JS73 | CWE-5.0TR-ND |
| Product Name | Wirewound Resistors | RES 5 OHM 5% 13W SILICONE WW | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 5 ohms | 5 ohms | 5 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 13 watts | 13 watts | |
| Configuration | Single Resistor |