Vishay Intertechnology, Inc. Through Hole Resistors CW0105R000JS70

Description
5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0105R000JS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0105R000JS70-ND
Through Hole Resistors CW0105R000JS70-ND
5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0105R000JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0105R000JS70
Wirewound Resistors 3110-CW0105R000JS70
CW-10 5 5% S70

CW-10 5 5% S70

Supplier's Site Datasheet
RES 5 OHM 5% SILICONE WW - CW0105R000JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 5% SILICONE WW
CW0105R000JS70
RES 5 OHM 5% SILICONE WW CW0105R000JS70
RES 5ohm 5% SILICONE WW

RES 5ohm 5% SILICONE WW

Supplier's Site
Cw, 1.781 X 0.375, 5 Ohm, 5% Vishay - 43C8794 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.781 X 0.375, 5 Ohm, 5% Vishay
43C8794
Cw, 1.781 X 0.375, 5 Ohm, 5% Vishay 43C8794
CW, 1.781 x 0.375", 5 Ohm, 5%

CW, 1.781 x 0.375", 5 Ohm, 5%

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0105R000JS70-ND 3110-CW0105R000JS70 CW0105R000JS70 43C8794
Product Name Through Hole Resistors Wirewound Resistors RES 5 OHM 5% SILICONE WW Cw, 1.781 X 0.375, 5 Ohm, 5% Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details