Vishay Intertechnology, Inc. RES 5 OHM 13W 5% WW AXIAL CW0105R000JR693

Description
RES 5ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 5ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5 OHM 13W 5% WW AXIAL - CW0105R000JR693 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 13W 5% WW AXIAL
CW0105R000JR693
RES 5 OHM 13W 5% WW AXIAL CW0105R000JR693
RES 5ohm 13W 5% WW AXIAL

RES 5ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0105R000JR693-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0105R000JR693-ND
Through Hole Resistors CW0105R000JR693-ND
5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW0105R000JR693 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW0105R000JR693
Through Hole Resistors CW0105R000JR693
RES 5 OHM 13W 5% AXIAL

RES 5 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CW0105R000JR693 CW0105R000JR693-ND CW0105R000JR693
Product Name RES 5 OHM 13W 5% WW AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 5 ohms 5 ohms 5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details