Vishay Precision Group RES 5 OHM 13W 5% WW AXIAL CW0105R000JE12

Description
RES 5ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 5ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5 OHM 13W 5% WW AXIAL - CW0105R000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 13W 5% WW AXIAL
CW0105R000JE12
RES 5 OHM 13W 5% WW AXIAL CW0105R000JE12
RES 5ohm 13W 5% WW AXIAL

RES 5ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0105R000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0105R000JE12-ND
Through Hole Resistors CW0105R000JE12-ND
5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0105R000JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0105R000JE12
Wirewound Resistors 3110-CW0105R000JE12
CW-10 5 5% E12 e3

CW-10 5 5% E12 e3

Supplier's Site Datasheet
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk - 70201342 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk
70201342
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk 70201342
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Allied Electronics, Inc.
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0105R000JE12 CW0105R000JE12-ND 3110-CW0105R000JE12 70201342
Product Name RES 5 OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads
Resistance Range 5 ohms 5 ohms 5 ohms 5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details