Vishay Intertechnology, Inc. RES 5 OHM 13W 3% WW AXIAL CW0105R000HE12

Description
RES 5ohm 13W 3% WW AXIAL
Request a Quote Datasheet
Description
RES 5ohm 13W 3% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5 OHM 13W 3% WW AXIAL - CW0105R000HE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 13W 3% WW AXIAL
CW0105R000HE12
RES 5 OHM 13W 3% WW AXIAL CW0105R000HE12
RES 5ohm 13W 3% WW AXIAL

RES 5ohm 13W 3% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0105R000HE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0105R000HE12-ND
Through Hole Resistors CW0105R000HE12-ND
5 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

5 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0105R000HE12 CW0105R000HE12-ND
Product Name RES 5 OHM 13W 3% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5 ohms 5 ohms
Tolerance 3 +/- % 3 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123562 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers