5.6 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 5.6K 5% S73
RES 5.6Kohm 13W 5% WW AXIAL
RES,Metal Alloy,5.6KOhms,5+/-%
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CWE-5.6KTR-ND | 3110-CW0105K600JS73 | CW0105K600JS73 | 28M4897 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 5.6K OHM 13W 5% WW AXIAL | Res,metal Alloy,5.6Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |