Vishay Intertechnology, Inc. Through Hole Resistors CW0105K600JE73

Description
5.6 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.6 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0105K600JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0105K600JE73-ND
Through Hole Resistors CW0105K600JE73-ND
5.6 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

5.6 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0105K600JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0105K600JE73
Wirewound Resistors 3110-CW0105K600JE73
CW-10 5.6K 5% E73 e3

CW-10 5.6K 5% E73 e3

Supplier's Site Datasheet
RES 5.6K OHM 13W 5% WW AXIAL - CW0105K600JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 13W 5% WW AXIAL
CW0105K600JE73
RES 5.6K OHM 13W 5% WW AXIAL CW0105K600JE73
RES 5.6Kohm 13W 5% WW AXIAL

RES 5.6Kohm 13W 5% WW AXIAL

Supplier's Site
Cw-10 5.6K 5% E73 E3 Vishay - 70P5090 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 5.6K 5% E73 E3 Vishay
70P5090
Cw-10 5.6K 5% E73 E3 Vishay 70P5090
CW-10 5.6K 5% E73 e3

CW-10 5.6K 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0105K600JE73-ND 3110-CW0105K600JE73 CW0105K600JE73 70P5090
Product Name Through Hole Resistors Wirewound Resistors RES 5.6K OHM 13W 5% WW AXIAL Cw-10 5.6K 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1676966-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details