Vishay Intertechnology, Inc. Through Hole Resistors CW0105K360KE733

Description
5.36 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.36 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0105K360KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0105K360KE733-ND
Through Hole Resistors CW0105K360KE733-ND
5.36 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

5.36 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.36K OHM 13W 10% WW AXIAL - CW0105K360KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 13W 10% WW AXIAL
CW0105K360KE733
RES 5.36K OHM 13W 10% WW AXIAL CW0105K360KE733
RES 5.36Kohm 13W 10% WW AXIAL

RES 5.36Kohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 5.36K 10% E73 E3 Vishay - 70P5087 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 5.36K 10% E73 E3 Vishay
70P5087
Cw-10-3 5.36K 10% E73 E3 Vishay 70P5087
CW-10-3 5.36K 10% E73 e3

CW-10-3 5.36K 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0105K360KE733-ND CW0105K360KE733 70P5087
Product Name Through Hole Resistors RES 5.36K OHM 13W 10% WW AXIAL Cw-10-3 5.36K 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details