Vishay Intertechnology, Inc. Res Wirewound 5.36K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0105K360KE123

Description
Res Wirewound 5.36K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 5.36K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.36K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0105K360KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.36K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0105K360KE123
Res Wirewound 5.36K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0105K360KE123
Res Wirewound 5.36K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5.36K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0105K360KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0105K360KE123-ND
Through Hole Resistors CW0105K360KE123-ND
5.36 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

5.36 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 5.36K 10% E12 E3 Vishay - 70P5085 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 5.36K 10% E12 E3 Vishay
70P5085
Cw-10-3 5.36K 10% E12 E3 Vishay 70P5085
CW-10-3 5.36K 10% e12 E3

CW-10-3 5.36K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0105K360KE123 CW0105K360KE123-ND 70P5085
Product Name Res Wirewound 5.36K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 5.36K 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 4-1623773-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details