Vishay Intertechnology, Inc. RES 5.36K OHM 13W 5% WW AXIAL CW0105K360JE733

Description
RES 5.36Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 5.36Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM 13W 5% WW AXIAL - CW0105K360JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 13W 5% WW AXIAL
CW0105K360JE733
RES 5.36K OHM 13W 5% WW AXIAL CW0105K360JE733
RES 5.36Kohm 13W 5% WW AXIAL

RES 5.36Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0105K360JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0105K360JE733-ND
Through Hole Resistors CW0105K360JE733-ND
5.36 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

5.36 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 5.36K 5% E73 E3 Vishay - 70P5083 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 5.36K 5% E73 E3 Vishay
70P5083
Cw-10-3 5.36K 5% E73 E3 Vishay 70P5083
CW-10-3 5.36K 5% E73 e3

CW-10-3 5.36K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0105K360JE733 CW0105K360JE733-ND 70P5083
Product Name RES 5.36K OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 5.36K 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5360 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details