Vishay Intertechnology, Inc. Wirewound Resistors CW0105K360JE73

Description
CW-10 5.36K 5% E73 e3
Request a Quote Datasheet
Description
CW-10 5.36K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0105K360JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0105K360JE73
Wirewound Resistors 3110-CW0105K360JE73
CW-10 5.36K 5% E73 e3

CW-10 5.36K 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 5.36K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0105K360JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.36K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0105K360JE73
Res Wirewound 5.36K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0105K360JE73
Res Wirewound 5.36K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.36K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0105K360JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0105K360JE73-ND
Through Hole Resistors CW0105K360JE73-ND
5.36 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

5.36 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 5.36K 5% E73 E3 Vishay - 70P5082 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 5.36K 5% E73 E3 Vishay
70P5082
Cw-10 5.36K 5% E73 E3 Vishay 70P5082
CW-10 5.36K 5% E73 e3

CW-10 5.36K 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0105K360JE73 CW0105K360JE73 CW0105K360JE73-ND 70P5082
Product Name Wirewound Resistors Res Wirewound 5.36K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10 5.36K 5% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 5360 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers