Vishay Intertechnology, Inc. Res Wirewound 5.36K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0105K360JE123

Description
Res Wirewound 5.36K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 5.36K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.36K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0105K360JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.36K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0105K360JE123
Res Wirewound 5.36K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0105K360JE123
Res Wirewound 5.36K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5.36K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0105K360JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0105K360JE123-ND
Through Hole Resistors CW0105K360JE123-ND
5.36 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

5.36 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 5.36K 5% E12 E3 Vishay - 70P5081 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 5.36K 5% E12 E3 Vishay
70P5081
Cw-10-3 5.36K 5% E12 E3 Vishay 70P5081
CW-10-3 5.36K 5% e12 E3

CW-10-3 5.36K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0105K360JE123 CW0105K360JE123-ND 70P5081
Product Name Res Wirewound 5.36K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 5.36K 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers