Vishay Intertechnology, Inc. Wirewound Resistors CW0105K360JE12

Description
CW-10 5.36K 5% E12 e3
Request a Quote Datasheet
Description
CW-10 5.36K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0105K360JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0105K360JE12
Wirewound Resistors 3110-CW0105K360JE12
CW-10 5.36K 5% E12 e3

CW-10 5.36K 5% E12 e3

Supplier's Site Datasheet
RES 5.36K OHM 5% SILICONE WW - CW0105K360JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 5% SILICONE WW
CW0105K360JE12
RES 5.36K OHM 5% SILICONE WW CW0105K360JE12
RES 5.36Kohm 5% SILICONE WW

RES 5.36Kohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW0105K360JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0105K360JE12-ND
Through Hole Resistors CW0105K360JE12-ND
5.36 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

5.36 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 5.36K 5% E12 E3 Vishay - 70P5080 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 5.36K 5% E12 E3 Vishay
70P5080
Cw-10 5.36K 5% E12 E3 Vishay 70P5080
CW-10 5.36K 5% e12 E3

CW-10 5.36K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0105K360JE12 CW0105K360JE12 CW0105K360JE12-ND 70P5080
Product Name Wirewound Resistors RES 5.36K OHM 5% SILICONE WW Through Hole Resistors Cw-10 5.36K 5% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 5360 ohms 5360 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details