5.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 5.1K 5% E12 e3
RES 5.1Kohm 13W 5% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW0105K100JE12-ND | 3110-CW0105K100JE12 | CW0105K100JE12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 5.1K OHM 13W 5% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |