CW-10 5.1K 5% B12
Vishay/DaleWirewound
5.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW0105K100JB12 | CW0105K100JB12 | CW0105K100JB12-ND |
| Product Name | Wirewound Resistors | Vishay/DaleWirewound Resistors - | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 5100 ohms | 5100 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |