Vishay Intertechnology, Inc. Through Hole Resistors CW0105K000KE733

Description
5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0105K000KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0105K000KE733-ND
Through Hole Resistors CW0105K000KE733-ND
5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0105K000KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0105K000KE733
Res Wirewound 5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0105K000KE733
Res Wirewound 5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 5K 10% E73 E3 Vishay - 70P5071 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 5K 10% E73 E3 Vishay
70P5071
Cw-10-3 5K 10% E73 E3 Vishay 70P5071
CW-10-3 5K 10% E73 e3

CW-10-3 5K 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0105K000KE733-ND CW0105K000KE733 70P5071
Product Name Through Hole Resistors Res Wirewound 5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 5K 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details