Vishay Intertechnology, Inc. RES 5K OHM 13W 10% WW AXIAL CW0105K000KE123

Description
RES 5Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 5Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5K OHM 13W 10% WW AXIAL - CW0105K000KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 13W 10% WW AXIAL
CW0105K000KE123
RES 5K OHM 13W 10% WW AXIAL CW0105K000KE123
RES 5Kohm 13W 10% WW AXIAL

RES 5Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0105K000KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0105K000KE123-ND
Through Hole Resistors CW0105K000KE123-ND
5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 5K 10% E12 E3 Vishay - 70P5069 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 5K 10% E12 E3 Vishay
70P5069
Cw-10-3 5K 10% E12 E3 Vishay 70P5069
CW-10-3 5K 10% e12 E3

CW-10-3 5K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0105K000KE123 CW0105K000KE123-ND 70P5069
Product Name RES 5K OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 5K 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5000 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details