Vishay Intertechnology, Inc. Res Wirewound 5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0105K000JS733

Description
Res Wirewound 5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0105K000JS733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0105K000JS733
Res Wirewound 5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0105K000JS733
Res Wirewound 5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0105K000JS733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0105K000JS733-ND
Through Hole Resistors CW0105K000JS733-ND
5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw, 1.781 X 0.375, 5 Kohm, 5% Vishay - 43C8785 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.781 X 0.375, 5 Kohm, 5% Vishay
43C8785
Cw, 1.781 X 0.375, 5 Kohm, 5% Vishay 43C8785
CW, 1.781 x 0.375", 5 kOhm, 5%

CW, 1.781 x 0.375", 5 kOhm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0105K000JS733 CW0105K000JS733-ND 43C8785
Product Name Res Wirewound 5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw, 1.781 X 0.375, 5 Kohm, 5% Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details