Vishay Intertechnology, Inc. RES 5K OHM 13W 5% WW AXIAL CW0105K000JR69

Description
RES 5Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 5Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5K OHM 13W 5% WW AXIAL - CW0105K000JR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 13W 5% WW AXIAL
CW0105K000JR69
RES 5K OHM 13W 5% WW AXIAL CW0105K000JR69
RES 5Kohm 13W 5% WW AXIAL

RES 5Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0105K000JR69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0105K000JR69-ND
Through Hole Resistors CW0105K000JR69-ND
5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0105K000JR69 CW0105K000JR69-ND
Product Name RES 5K OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details