Vishay Intertechnology, Inc. RES 5K OHM 5% SILICONE WW CW0105K000JE733

Description
RES 5Kohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES 5Kohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5K OHM 5% SILICONE WW - CW0105K000JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 5% SILICONE WW
CW0105K000JE733
RES 5K OHM 5% SILICONE WW CW0105K000JE733
RES 5Kohm 5% SILICONE WW

RES 5Kohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW0105K000JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0105K000JE733-ND
Through Hole Resistors CW0105K000JE733-ND
5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 5K 5% E73 E3 Vishay - 70P5067 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 5K 5% E73 E3 Vishay
70P5067
Cw-10-3 5K 5% E73 E3 Vishay 70P5067
CW-10-3 5K 5% E73 e3

CW-10-3 5K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0105K000JE733 CW0105K000JE733-ND 70P5067
Product Name RES 5K OHM 5% SILICONE WW Through Hole Resistors Cw-10-3 5K 5% E73 E3 Vishay
Resistance Range 5000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 4-1676966-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details