Vishay Precision Group Through Hole Resistors CW0105K000JE73

Description
5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0105K000JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0105K000JE73-ND
Through Hole Resistors CW0105K000JE73-ND
5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 5K OHM 13W 5% WW AXIAL - CW0105K000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 13W 5% WW AXIAL
CW0105K000JE73
RES 5K OHM 13W 5% WW AXIAL CW0105K000JE73
RES 5Kohm 13W 5% WW AXIAL

RES 5Kohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW0105K000JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0105K000JE73
Wirewound Resistors 3110-CW0105K000JE73
CW-10 5K 5% E73 e3

CW-10 5K 5% E73 e3

Supplier's Site Datasheet
Wirewound Resistor, 5Kohm, 10W, 5%; Resistance Vishay - 65K3664 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 10W, 5%; Resistance Vishay
65K3664
Wirewound Resistor, 5Kohm, 10W, 5%; Resistance Vishay 65K3664
WIREWOUND RESISTOR, 5KOHM, 10W, 5%; Resistance:5kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:47.62mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 5KOHM, 10W, 5%; Resistance:5kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:47.62mmRoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 5Kohm, 10W, 5%, Full Reel; Resistance Vishay - 29X2382 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 10W, 5%, Full Reel; Resistance Vishay
29X2382
Wirewound Resistor, 5Kohm, 10W, 5%, Full Reel; Resistance Vishay 29X2382
WIREWOUND RESISTOR, 5KOHM, 10W, 5%, FULL REEL; Resistance:5kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

WIREWOUND RESISTOR, 5KOHM, 10W, 5%, FULL REEL; Resistance:5kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number CW0105K000JE73-ND CW0105K000JE73 3110-CW0105K000JE73 65K3664 29X2382
Product Name Through Hole Resistors RES 5K OHM 13W 5% WW AXIAL Wirewound Resistors Wirewound Resistor, 5Kohm, 10W, 5%; Resistance Vishay Wirewound Resistor, 5Kohm, 10W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers