Vishay Intertechnology, Inc. Res Wirewound 5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0105K000JB143

Description
Res Wirewound 5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0105K000JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0105K000JB143
Res Wirewound 5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0105K000JB143
Res Wirewound 5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0105K000JB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0105K000JB143-ND
Through Hole Resistors CW0105K000JB143-ND
5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0105K000JB143 CW0105K000JB143-ND
Product Name Res Wirewound 5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details