RES 5Kohm 5% SILICONE WW
5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CW0105K000JB12 | CW0105K000JB12-ND | 3110-CW0105K000JB12 |
| Product Name | RES 5K OHM 5% SILICONE WW | Through Hole Resistors | Wirewound Resistors |
| Resistance Range | 5000 ohms | 5000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound |