Vishay Intertechnology, Inc. Res Wirewound 59 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01059R00KE123

Description
Res Wirewound 59 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 59 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 59 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01059R00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 59 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01059R00KE123
Res Wirewound 59 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01059R00KE123
Res Wirewound 59 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 59 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01059R00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01059R00KE123-ND
Through Hole Resistors CW01059R00KE123-ND
59 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

59 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 59 10% E12 E3 Vishay - 70P5255 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 59 10% E12 E3 Vishay
70P5255
Cw-10-3 59 10% E12 E3 Vishay 70P5255
CW-10-3 59 10% e12 E3

CW-10-3 59 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01059R00KE123 CW01059R00KE123-ND 70P5255
Product Name Res Wirewound 59 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 59 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details