CW-10 59 5% E73 e3
RES 59ohm 13W 5% WW AXIAL
59 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW01059R00JE73 | CW01059R00JE73 | CW01059R00JE73-ND |
| Product Name | Wirewound Resistors | RES 59 OHM 13W 5% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 59 ohms | 59 ohms | 59 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |