Vishay Intertechnology, Inc. RES 59 OHM 13W 5% WW AXIAL CW01059R00JE12

Description
RES 59ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 59ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59 OHM 13W 5% WW AXIAL - CW01059R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59 OHM 13W 5% WW AXIAL
CW01059R00JE12
RES 59 OHM 13W 5% WW AXIAL CW01059R00JE12
RES 59ohm 13W 5% WW AXIAL

RES 59ohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW01059R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01059R00JE12
Wirewound Resistors 3110-CW01059R00JE12
CW-10 59 5% E12 e3

CW-10 59 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01059R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01059R00JE12-ND
Through Hole Resistors CW01059R00JE12-ND
59 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

59 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 59 5% E12 E3 Vishay - 70P5250 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 59 5% E12 E3 Vishay
70P5250
Cw-10 59 5% E12 E3 Vishay 70P5250
CW-10 59 5% e12 E3

CW-10 59 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01059R00JE12 3110-CW01059R00JE12 CW01059R00JE12-ND 70P5250
Product Name RES 59 OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Cw-10 59 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59 ohms 59 ohms 59 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details