Vishay Intertechnology, Inc. RES 58.5K OHM 13W 10% WW AXIAL CW01058K50KE123

Description
RES 58.5Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 58.5Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 58.5K OHM 13W 10% WW AXIAL - CW01058K50KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 58.5K OHM 13W 10% WW AXIAL
CW01058K50KE123
RES 58.5K OHM 13W 10% WW AXIAL CW01058K50KE123
RES 58.5Kohm 13W 10% WW AXIAL

RES 58.5Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01058K50KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01058K50KE123-ND
Through Hole Resistors CW01058K50KE123-ND
58.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

58.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW01058K50KE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01058K50KE123
Through Hole Resistors CW01058K50KE123
RES 58.5K OHM 13W 10% AXIAL

RES 58.5K OHM 13W 10% AXIAL

Supplier's Site Datasheet
Cw-10-3 58.5K 10% E12 E3 Vishay - 70P5247 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 58.5K 10% E12 E3 Vishay
70P5247
Cw-10-3 58.5K 10% E12 E3 Vishay 70P5247
CW-10-3 58.5K 10% e12 E3

CW-10-3 58.5K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW01058K50KE123 CW01058K50KE123-ND CW01058K50KE123 70P5247
Product Name RES 58.5K OHM 13W 10% WW AXIAL Through Hole Resistors Through Hole Resistors Cw-10-3 58.5K 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 58500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers