Vishay Intertechnology, Inc. RES 58.5K OHM 13W 5% WW AXIAL CW01058K50JE733

Description
RES 58.5Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 58.5Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 58.5K OHM 13W 5% WW AXIAL - CW01058K50JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 58.5K OHM 13W 5% WW AXIAL
CW01058K50JE733
RES 58.5K OHM 13W 5% WW AXIAL CW01058K50JE733
RES 58.5Kohm 13W 5% WW AXIAL

RES 58.5Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01058K50JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01058K50JE733-ND
Through Hole Resistors CW01058K50JE733-ND
58.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

58.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 58.5K 5% E73 E3 Vishay - 70P5245 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 58.5K 5% E73 E3 Vishay
70P5245
Cw-10-3 58.5K 5% E73 E3 Vishay 70P5245
CW-10-3 58.5K 5% E73 e3

CW-10-3 58.5K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01058K50JE733 CW01058K50JE733-ND 70P5245
Product Name RES 58.5K OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 58.5K 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 58500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details