Vishay Intertechnology, Inc. Res Wirewound 58.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01058K50JE123

Description
Res Wirewound 58.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 58.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 58.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01058K50JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 58.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01058K50JE123
Res Wirewound 58.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01058K50JE123
Res Wirewound 58.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 58.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01058K50JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01058K50JE123-ND
Through Hole Resistors CW01058K50JE123-ND
58.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

58.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 58.5K 5% E12 E3 Vishay - 70P5243 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 58.5K 5% E12 E3 Vishay
70P5243
Cw-10-3 58.5K 5% E12 E3 Vishay 70P5243
CW-10-3 58.5K 5% e12 E3

CW-10-3 58.5K 5% e12 E3

Supplier's Site
Through Hole Resistors - CW01058K50JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01058K50JE123
Through Hole Resistors CW01058K50JE123
RES 58.5K OHM 13W 5% AXIAL

RES 58.5K OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW01058K50JE123 CW01058K50JE123-ND 70P5243 CW01058K50JE123
Product Name Res Wirewound 58.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 58.5K 5% E12 E3 Vishay Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details