Vishay Intertechnology, Inc. RES 57K OHM 13W 10% WW AXIAL CW01057K00KE733

Description
RES 57Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 57Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57K OHM 13W 10% WW AXIAL - CW01057K00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57K OHM 13W 10% WW AXIAL
CW01057K00KE733
RES 57K OHM 13W 10% WW AXIAL CW01057K00KE733
RES 57Kohm 13W 10% WW AXIAL

RES 57Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01057K00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01057K00KE733-ND
Through Hole Resistors CW01057K00KE733-ND
57 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

57 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 57K 10% E73 E3 Vishay - 70P5241 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 57K 10% E73 E3 Vishay
70P5241
Cw-10-3 57K 10% E73 E3 Vishay 70P5241
CW-10-3 57K 10% E73 e3

CW-10-3 57K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01057K00KE733 CW01057K00KE733-ND 70P5241
Product Name RES 57K OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 57K 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57000 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers