Vishay Intertechnology, Inc. Wirewound Resistors CW01057K00KE73

Description
CW-10 57K 10% E73 e3
Request a Quote Datasheet
Description
CW-10 57K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01057K00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01057K00KE73
Wirewound Resistors 3110-CW01057K00KE73
CW-10 57K 10% E73 e3

CW-10 57K 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01057K00KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01057K00KE73-ND
Through Hole Resistors CW01057K00KE73-ND
57 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

57 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 57K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01057K00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 57K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01057K00KE73
Res Wirewound 57K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01057K00KE73
Res Wirewound 57K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 57K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 57K 10% E73 E3 Vishay - 70P5240 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 57K 10% E73 E3 Vishay
70P5240
Cw-10 57K 10% E73 E3 Vishay 70P5240
CW-10 57K 10% E73 e3

CW-10 57K 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01057K00KE73 CW01057K00KE73-ND CW01057K00KE73 70P5240
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 57K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10 57K 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 57000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details