Vishay Intertechnology, Inc. Res Wirewound 57K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01057K00JE733

Description
Res Wirewound 57K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 57K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 57K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01057K00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 57K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01057K00JE733
Res Wirewound 57K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01057K00JE733
Res Wirewound 57K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 57K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01057K00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01057K00JE733-ND
Through Hole Resistors CW01057K00JE733-ND
57 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

57 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 57K 5% E73 E3 Vishay - 70P5237 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 57K 5% E73 E3 Vishay
70P5237
Cw-10-3 57K 5% E73 E3 Vishay 70P5237
CW-10-3 57K 5% E73 e3

CW-10-3 57K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01057K00JE733 CW01057K00JE733-ND 70P5237
Product Name Res Wirewound 57K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 57K 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers