Vishay Intertechnology, Inc. Through Hole Resistors CW01057K00JE123

Description
57 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
57 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01057K00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01057K00JE123-ND
Through Hole Resistors CW01057K00JE123-ND
57 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

57 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 57K OHM 13W 5% WW AXIAL - CW01057K00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57K OHM 13W 5% WW AXIAL
CW01057K00JE123
RES 57K OHM 13W 5% WW AXIAL CW01057K00JE123
RES 57Kohm 13W 5% WW AXIAL

RES 57Kohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 57K 5% E12 E3 Vishay - 70P5235 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 57K 5% E12 E3 Vishay
70P5235
Cw-10-3 57K 5% E12 E3 Vishay 70P5235
CW-10-3 57K 5% e12 E3

CW-10-3 57K 5% e12 E3

Supplier's Site
Through Hole Resistors - CW01057K00JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01057K00JE123
Through Hole Resistors CW01057K00JE123
RES 57K OHM 13W 5% AXIAL

RES 57K OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW01057K00JE123-ND CW01057K00JE123 70P5235 CW01057K00JE123
Product Name Through Hole Resistors RES 57K OHM 13W 5% WW AXIAL Cw-10-3 57K 5% E12 E3 Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details