Vishay Intertechnology, Inc. Through Hole Resistors CW01056R00KE73

Description
56 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
56 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01056R00KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01056R00KE73-ND
Through Hole Resistors CW01056R00KE73-ND
56 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

56 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01056R00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01056R00KE73
Wirewound Resistors 3110-CW01056R00KE73
CW-10 56 10% E73 e3

CW-10 56 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 56 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01056R00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 56 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01056R00KE73
Res Wirewound 56 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01056R00KE73
Res Wirewound 56 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 56 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 56 10% E73 E3 Vishay - 70P5216 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 56 10% E73 E3 Vishay
70P5216
Cw-10 56 10% E73 E3 Vishay 70P5216
CW-10 56 10% E73 e3

CW-10 56 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01056R00KE73-ND 3110-CW01056R00KE73 CW01056R00KE73 70P5216
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 56 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10 56 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers