Vishay Intertechnology, Inc. Through Hole Resistors CW01056R00KE123

Description
56 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
56 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01056R00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01056R00KE123-ND
Through Hole Resistors CW01056R00KE123-ND
56 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

56 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 56 OHM 13W 10% WW AXIAL - CW01056R00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 13W 10% WW AXIAL
CW01056R00KE123
RES 56 OHM 13W 10% WW AXIAL CW01056R00KE123
RES 56ohm 13W 10% WW AXIAL

RES 56ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 56 10% E12 E3 Vishay - 70P5215 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 56 10% E12 E3 Vishay
70P5215
Cw-10-3 56 10% E12 E3 Vishay 70P5215
CW-10-3 56 10% e12 E3

CW-10-3 56 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01056R00KE123-ND CW01056R00KE123 70P5215
Product Name Through Hole Resistors RES 56 OHM 13W 10% WW AXIAL Cw-10-3 56 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 2123529 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers