Vishay Intertechnology, Inc. Wirewound Resistors CW01056R00JS73

Description
CW-10 56 5% S73
Request a Quote Datasheet
Description
CW-10 56 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01056R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01056R00JS73
Wirewound Resistors 3110-CW01056R00JS73
CW-10 56 5% S73

CW-10 56 5% S73

Supplier's Site Datasheet
Through Hole Resistors - CWE-56TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-56TR-ND
Through Hole Resistors CWE-56TR-ND
56 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

56 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 56 OHM 5% 13W SILICONE WW - CW01056R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 5% 13W SILICONE WW
CW01056R00JS73
RES 56 OHM 5% 13W SILICONE WW CW01056R00JS73
RES 56ohm 5% 13W SILICONE WW

RES 56ohm 5% 13W SILICONE WW

Supplier's Site
Power Resistor; Resistance Vishay - 06H0085 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Vishay
06H0085
Power Resistor; Resistance Vishay 06H0085
Power Resistor; Resistance:56ohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Power Resistor; Resistance:56ohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01056R00JS73 CWE-56TR-ND CW01056R00JS73 06H0085
Product Name Wirewound Resistors Through Hole Resistors RES 56 OHM 5% 13W SILICONE WW Power Resistor; Resistance Vishay
Category / Application Industrial General Use Power Applications
Resistance Range 56 ohms 56 ohms 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623773-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details