Vishay Intertechnology, Inc. Through Hole Resistors CW01056R00JE73HE

Description
RES 56 OHM 13W 5% AXIAL
Request a Quote Datasheet
Description
RES 56 OHM 13W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW01056R00JE73HECT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW01056R00JE73HECT-ND
Through Hole Resistors 541-CW01056R00JE73HECT-ND
RES 56 OHM 13W 5% AXIAL

RES 56 OHM 13W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CW01056R00JE73HETR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW01056R00JE73HETR-ND
Through Hole Resistors 541-CW01056R00JE73HETR-ND
56 Ohms ±5% 13W Through Hole Resistor Axial Wirewound

56 Ohms ±5% 13W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
56 OHM 13W Resistor - 53-CW01056R00JE73HE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56 OHM 13W Resistor
53-CW01056R00JE73HE
56 OHM 13W Resistor 53-CW01056R00JE73HE
RES 56 OHM 13W 5% AXIAL Product overview: CW01056R00JE73HE from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM, 13W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, 13W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW01056R00JE73HE can be used for catalog matching and distributor lookup.

RES 56 OHM 13W 5% AXIAL Product overview: CW01056R00JE73HE from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM, 13W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, 13W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW01056R00JE73HE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 541-CW01056R00JE73HECT-ND 53-CW01056R00JE73HE
Product Name Through Hole Resistors 56 OHM 13W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details