Vishay Intertechnology, Inc. RES 56 OHM 13W 5% WW AXIAL CW01056R00JE733

Description
RES 56ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 56ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM 13W 5% WW AXIAL - CW01056R00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 13W 5% WW AXIAL
CW01056R00JE733
RES 56 OHM 13W 5% WW AXIAL CW01056R00JE733
RES 56ohm 13W 5% WW AXIAL

RES 56ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01056R00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01056R00JE733-ND
Through Hole Resistors CW01056R00JE733-ND
56 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

56 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 56 5% E73 E3 Vishay - 70P5213 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 56 5% E73 E3 Vishay
70P5213
Cw-10-3 56 5% E73 E3 Vishay 70P5213
CW-10-3 56 5% E73 e3

CW-10-3 56 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01056R00JE733 CW01056R00JE733-ND 70P5213
Product Name RES 56 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 56 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers