Vishay Precision Group Wirewound Resistors CW01056R00JE73

Description
CW-10 56 5% E73 e3
Request a Quote Datasheet
Description
CW-10 56 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01056R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01056R00JE73
Wirewound Resistors 3110-CW01056R00JE73
CW-10 56 5% E73 e3

CW-10 56 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01056R00JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01056R00JE73-ND
Through Hole Resistors CW01056R00JE73-ND
56 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

56 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
CW01056R00JE73 - CW01056R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW01056R00JE73
CW01056R00JE73
CW01056R00JE73 CW01056R00JE73
CW01056R00JE73

CW01056R00JE73

Supplier's Site
Wirewound Resistor, 56 Ohm, 10W, 5%; Resistance Vishay - 65K3671 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 56 Ohm, 10W, 5%; Resistance Vishay
65K3671
Wirewound Resistor, 56 Ohm, 10W, 5%; Resistance Vishay 65K3671
WIREWOUND RESISTOR, 56 OHM, 10W, 5%; Resistance:56ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 56 OHM, 10W, 5%; Resistance:56ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01056R00JE73 CW01056R00JE73-ND CW01056R00JE73 65K3671
Product Name Wirewound Resistors Through Hole Resistors CW01056R00JE73 Wirewound Resistor, 56 Ohm, 10W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 56 ohms 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers