56 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 56ohm 13W 5% WW AXIAL
RES,Metal Alloy,56Ohms,5+/-% Tol,-30,30ppm-TC
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW01056R00JB12-ND | 3110-CW01056R00JB12 | CW01056R00JB12 | 43C8823 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 56 OHM 13W 5% WW AXIAL | Res,metal Alloy,56Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 56 ohms | 56 ohms | 56 ohms |