Vishay Intertechnology, Inc. RES 56 OHM 3% SILICONE WW CW01056R00HB12

Description
RES 56ohm 3% SILICONE WW
Request a Quote Datasheet
Description
RES 56ohm 3% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM 3% SILICONE WW - CW01056R00HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 3% SILICONE WW
CW01056R00HB12
RES 56 OHM 3% SILICONE WW CW01056R00HB12
RES 56ohm 3% SILICONE WW

RES 56ohm 3% SILICONE WW

Supplier's Site
Through Hole Resistors - CW01056R00HB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01056R00HB12-ND
Through Hole Resistors CW01056R00HB12-ND
56 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

56 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res,metal Alloy,56Ohms,3+/-% Tol,-30,30Ppm-Tc Vishay - 23M4099 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,56Ohms,3+/-% Tol,-30,30Ppm-Tc Vishay
23M4099
Res,metal Alloy,56Ohms,3+/-% Tol,-30,30Ppm-Tc Vishay 23M4099
RES,Metal Alloy,56Ohms,3+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,56Ohms,3+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01056R00HB12 CW01056R00HB12-ND 23M4099
Product Name RES 56 OHM 3% SILICONE WW Through Hole Resistors Res,metal Alloy,56Ohms,3+/-% Tol,-30,30Ppm-Tc Vishay
Resistance Range 56 ohms 56 ohms
Tolerance 3 +/- % 3 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details