Vishay Intertechnology, Inc. Res Wirewound 56K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01056K00JE123

Description
Res Wirewound 56K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 56K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 56K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01056K00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 56K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01056K00JE123
Res Wirewound 56K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01056K00JE123
Res Wirewound 56K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 56K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01056K00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01056K00JE123-ND
Through Hole Resistors CW01056K00JE123-ND
56 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

56 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 56K 5% E12 E3 Vishay - 70P5204 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 56K 5% E12 E3 Vishay
70P5204
Cw-10-3 56K 5% E12 E3 Vishay 70P5204
CW-10-3 56K 5% e12 E3

CW-10-3 56K 5% e12 E3

Supplier's Site
Through Hole Resistors - CW01056K00JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01056K00JE123
Through Hole Resistors CW01056K00JE123
RES 56K OHM 13W 5% AXIAL

RES 56K OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW01056K00JE123 CW01056K00JE123-ND 70P5204 CW01056K00JE123
Product Name Res Wirewound 56K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 56K 5% E12 E3 Vishay Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details