Vishay Intertechnology, Inc. Res Wirewound 56K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01056K00JB12

Description
Res Wirewound 56K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 56K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 56K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01056K00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 56K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01056K00JB12
Res Wirewound 56K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01056K00JB12
Res Wirewound 56K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 56K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01056K00JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01056K00JB12-ND
Through Hole Resistors CW01056K00JB12-ND
56 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

56 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01056K00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01056K00JB12
Wirewound Resistors 3110-CW01056K00JB12
CW-10 56K 5% B12

CW-10 56K 5% B12

Supplier's Site Datasheet
Through Hole Resistors - CW01056K00JB12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01056K00JB12
Through Hole Resistors CW01056K00JB12
RES 56K OHM 13W 5% AXIAL

RES 56K OHM 13W 5% AXIAL

Supplier's Site Datasheet
Res,metal Alloy,56Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 50B9487 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,56Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay
50B9487
Res,metal Alloy,56Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay 50B9487
RES,Metal Alloy,56KOhms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,56KOhms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number CW01056K00JB12 CW01056K00JB12-ND 3110-CW01056K00JB12 CW01056K00JB12 50B9487
Product Name Res Wirewound 56K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors Through Hole Resistors Res,metal Alloy,56Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Technology / Construction Wirewound Wirewound Wirewound MetalAlloy
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details