562 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 562ohm 13W 10% WW AXIAL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW010562R0KE123-ND | CW010562R0KE123 |
| Product Name | Through Hole Resistors | RES 562 OHM 13W 10% WW AXIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Resistance Range | 562 ohms | 562 ohms |