Vishay Intertechnology, Inc. RES 562 OHM 13W 5% WW AXIAL CW010562R0JE73

Description
RES 562ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 562ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 13W 5% WW AXIAL - CW010562R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 13W 5% WW AXIAL
CW010562R0JE73
RES 562 OHM 13W 5% WW AXIAL CW010562R0JE73
RES 562ohm 13W 5% WW AXIAL

RES 562ohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW010562R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010562R0JE73
Wirewound Resistors 3110-CW010562R0JE73
CW-10 562 5% E73 e3

CW-10 562 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010562R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010562R0JE73-ND
Through Hole Resistors CW010562R0JE73-ND
562 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

562 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 562 5% E73 E3 Vishay - 70P5228 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 562 5% E73 E3 Vishay
70P5228
Cw-10 562 5% E73 E3 Vishay 70P5228
CW-10 562 5% E73 e3

CW-10 562 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW010562R0JE73 3110-CW010562R0JE73 CW010562R0JE73-ND 70P5228
Product Name RES 562 OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Cw-10 562 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details