Vishay Intertechnology, Inc. Through Hole Resistors CW010560R0KE733

Description
560 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
560 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010560R0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010560R0KE733-ND
Through Hole Resistors CW010560R0KE733-ND
560 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

560 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 560 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010560R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010560R0KE733
Res Wirewound 560 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010560R0KE733
Res Wirewound 560 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 560 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 560 10% E73 E3 Vishay - 70P5225 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 560 10% E73 E3 Vishay
70P5225
Cw-10-3 560 10% E73 E3 Vishay 70P5225
CW-10-3 560 10% E73 e3

CW-10-3 560 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010560R0KE733-ND CW010560R0KE733 70P5225
Product Name Through Hole Resistors Res Wirewound 560 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 560 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details