Res Wirewound 560 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
560 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES,Metal Alloy,560Ohms,5+/-% Tol,-30,30ppm-TC
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW010560R0JS73 | 3110-CW010560R0JS73 | CW010560R0JS73-ND | 28M4901 |
| Product Name | Res Wirewound 560 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R | Wirewound Resistors | Through Hole Resistors | Res,metal Alloy,560Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Technology / Construction | Wirewound | Wirewound | MetalAlloy | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | ||
| Power Rating | 10 watts | 13 watts |