Vishay Intertechnology, Inc. Res Wirewound 560 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010560R0JE733

Description
Res Wirewound 560 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 560 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 560 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010560R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010560R0JE733
Res Wirewound 560 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010560R0JE733
Res Wirewound 560 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 560 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010560R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010560R0JE733-ND
Through Hole Resistors CW010560R0JE733-ND
560 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

560 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 560 5% E73 E3 Vishay - 70P5221 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 560 5% E73 E3 Vishay
70P5221
Cw-10-3 560 5% E73 E3 Vishay 70P5221
CW-10-3 560 5% E73 e3

CW-10-3 560 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010560R0JE733 CW010560R0JE733-ND 70P5221
Product Name Res Wirewound 560 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 560 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details