Vishay Intertechnology, Inc. RES 560 OHM 13W 5% WW AXIAL CW010560R0JE123

Description
RES 560ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 560ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 13W 5% WW AXIAL - CW010560R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 13W 5% WW AXIAL
CW010560R0JE123
RES 560 OHM 13W 5% WW AXIAL CW010560R0JE123
RES 560ohm 13W 5% WW AXIAL

RES 560ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010560R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010560R0JE123-ND
Through Hole Resistors CW010560R0JE123-ND
560 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

560 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 560 5% E12 E3 Vishay - 70P5219 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 560 5% E12 E3 Vishay
70P5219
Cw-10-3 560 5% E12 E3 Vishay 70P5219
CW-10-3 560 5% e12 E3

CW-10-3 560 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010560R0JE123 CW010560R0JE123-ND 70P5219
Product Name RES 560 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 560 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details